3M Tape, 18.29M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M 2-20-766

Description
TAPE, 18.29M X 50.8MM, BLK/YEL, PVC; Tape Type:Hazard; Adhesive Type:Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m RoHS Compliant: Yes
Datasheet
Description
TAPE, 18.29M X 50.8MM, BLK/YEL, PVC; Tape Type:Hazard; Adhesive Type:Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 18.29M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M - 99Y5921 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.29M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M
99Y5921
Tape, 18.29M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M 99Y5921
TAPE, 18.29M X 50.8MM, BLK/YEL, PVC; Tape Type:Hazard; Adhesive Type:Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m RoHS Compliant: Yes

TAPE, 18.29M X 50.8MM, BLK/YEL, PVC; Tape Type:Hazard; Adhesive Type:Rubber Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.29m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5921
Product Name Tape, 18.29M X 50.8Mm, Blk/yel, Pvc; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2502689-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC00125 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details