3M Tape, 304.8Mm X 50.8Mm, Blue; Adhesive Type 3M 2-12-10-3435

Description
TAPE, 304.8MM X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Blue; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Blue; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 50.8Mm, Blue; Adhesive Type 3M - 99Y3416 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 50.8Mm, Blue; Adhesive Type 3M
99Y3416
Tape, 304.8Mm X 50.8Mm, Blue; Adhesive Type 3M 99Y3416
TAPE, 304.8MM X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Blue; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 304.8MM X 50.8MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Reflective; Form Factor:Rectangle; Tape Colour:Blue; Tape Backing Material:-; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3416
Product Name Tape, 304.8Mm X 50.8Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Industrial Cold Temperature Box Sealing Tape - 3721 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Industrial Cold Temperature Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Kwiky Dot™ Discs - KD01687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details