3M Bag, Shielding; Bag; 6 in.; 10; 1900 (6"X10")

Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil
Description
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

Suppliers

Company
Product
Description
Supplier Links
Bag, Shielding; Bag; 6 in.; 10; - 70112891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, Shielding; Bag; 6 in.; 10;
70112891
Bag, Shielding; Bag; 6 in.; 10; 70112891
2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration. Shipping Static-Shielding Bag Polyester Layer Thickness: 0.48 Mil

2.9 mil Thickness, Zipper Closure for Easy Opening and Closing Includes, Static Shielding Bags
Use this more economical static-shielding bag for less demanding applications where reuse and high durability are not a prime consideration.

  • Shipping Static-Shielding Bag
  • Polyester Layer Thickness: 0.48 Mil
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112891
Product Name Bag, Shielding; Bag; 6 in.; 10;
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 7750888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 19.7 inch (500 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details