3M Tape 175BK4A

Description
"Conformable Vinyl Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet
Description
"Conformable Vinyl Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-175BK4A-ND - DigiKey
Thief River Falls, MN, United States
"Conformable Vinyl Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

"Conformable Vinyl Tape Rubber Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

Buy Now Datasheet
Tape, Pvc, 19Mm X 18M, Black; Adhesive Type 3M - 88AH5815 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 19Mm X 18M, Black; Adhesive Type 3M
88AH5815
Tape, Pvc, 19Mm X 18M, Black; Adhesive Type 3M 88AH5815
TAPE, PVC, 19MM X 18M, BLACK; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

TAPE, PVC, 19MM X 18M, BLACK; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Black; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Insulating Tapes Adhesive Tapes
Product Number 19-175BK4A-ND 88AH5815
Product Name Tape Tape, Pvc, 19Mm X 18M, Black; Adhesive Type 3M
Type Rubber Adhesive Tape; Industrial Tape
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
5.1 mil Value Masking Tape - 101+ - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fusion Tape - 605262-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers