3M Cable, Flat; 28 AWG; 50; 2.5 in.; 2.450in. + 0.020 in.; Stranded Tinned Copper 1700/50

Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet
Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 28 AWG; 50; 2.5 in.; 2.450in. + 0.020 in.; Stranded Tinned Copper - 70114649 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 50; 2.5 in.; 2.450in. + 0.020 in.; Stranded Tinned Copper
70114649
Cable, Flat; 28 AWG; 50; 2.5 in.; 2.450in. + 0.020 in.; Stranded Tinned Copper 70114649
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat

1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material
Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper.

  • 10 Color Repeat
Supplier's Site
Twist-To-Flat Cable, 50 Conductor, 100Ft 28Awg; Cable Shielding 3M - 55M7917 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 50 Conductor, 100Ft 28Awg; Cable Shielding 3M
55M7917
Twist-To-Flat Cable, 50 Conductor, 100Ft 28Awg; Cable Shielding 3M 55M7917
TWIST-TO-FLAT CABLE, 50 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 50 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Multi-colored RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, 50Way, 30.5M, 28Awg, 50V; Cable Shielding 3M - 29AH8582 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 50Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
29AH8582
Ribbon Cable, 50Way, 30.5M, 28Awg, 50V; Cable Shielding 3M 29AH8582
RIBBON CABLE, 50WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened ; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Colour:Multi-coloure d; Cable RoHS Compliant: Yes

RIBBON CABLE, 50WAY, 30.5M, 28AWG, 50V; Cable Shielding:Unscreened; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Colour:Multi-coloured; Cable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 70114649 55M7917 29AH8582
Product Name Cable, Flat; 28 AWG; 50; 2.5 in.; 2.450in. + 0.020 in.; Stranded Tinned Copper Twist-To-Flat Cable, 50 Conductor, 100Ft 28Awg; Cable Shielding 3M Ribbon Cable, 50Way, 30.5M, 28Awg, 50V; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS RoHS
Number of Conductors 50 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details