"Flat Ribbon Cable Multiple 34 (17 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 5.0' (1.52m)"
"Flat Ribbon Cable Multiple 34 (17 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 25.0' (7.62m)"
"Flat Ribbon Cable Multiple 34 (17 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"
"Flat Ribbon Cable Multiple 34 (17 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 10.0' (3.05m)"
"Flat Ribbon Cable Multiple 34 (17 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 100.0' (30.48m)"
CBL RIBN 34COND TWIST PAIR FOOT
3M Twisted Pair Flat Cable, 1700 Series
| DigiKey | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Flat Cables | Flat Cables | Cable Assemblies |
| Product Number | MC34F-5-ND | 19-1700/34100SF-DS-ND | 1700/34 100SF |
| Product Name | Flat Ribbon Cables | Flat Ribbon Cables | Flat Cables |
| Product Category | Cable | Cable | |
| Cable Conductor | Copper, Tinned | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding | |
| Standards / Certifications | RoHS |