3M Twist-Pair Ribbon Cable, 28Awg, 20 Conductor/10Pair, 100Ft; Cable Shielding 3M 1700/20SF

Description
TWIST-PAIR RIBBON CABLE, 28AWG, 20 CONDUCTOR/10PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet
Description
TWIST-PAIR RIBBON CABLE, 28AWG, 20 CONDUCTOR/10PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-Pair Ribbon Cable, 28Awg, 20 Conductor/10Pair, 100Ft; Cable Shielding 3M - 27X7241 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Pair Ribbon Cable, 28Awg, 20 Conductor/10Pair, 100Ft; Cable Shielding 3M
27X7241
Twist-Pair Ribbon Cable, 28Awg, 20 Conductor/10Pair, 100Ft; Cable Shielding 3M 27X7241
TWIST-PAIR RIBBON CABLE, 28AWG, 20 CONDUCTOR/10PAIR, 100FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

TWIST-PAIR RIBBON CABLE, 28AWG, 20 CONDUCTOR/10PAIR, 100FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 27X7241
Product Name Twist-Pair Ribbon Cable, 28Awg, 20 Conductor/10Pair, 100Ft; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details