3M Cable, Flat; 28 AWG; 10; 0.50 in.; 0.450 in. + 0.010 in.; PVC; UL Recognized 1700/10

Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet
Description
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Flat; 28 AWG; 10; 0.50 in.; 0.450 in. + 0.010 in.; PVC; UL Recognized - 70114641 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Flat; 28 AWG; 10; 0.50 in.; 0.450 in. + 0.010 in.; PVC; UL Recognized
70114641
Cable, Flat; 28 AWG; 10; 0.50 in.; 0.450 in. + 0.010 in.; PVC; UL Recognized 70114641
1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper. 10 Color Repeat

1700 Series Twisted Pair Flat Cable, 28 AWG Wire Size, Tinned Stranded Copper Conductor Material
Can be mass terminated to broad line of IDC connectors. Provides reduced crosstalk in balanced drive applications. 28 AWG stranded wire provides flexibility. Insulation Material: Polyvinyl Chloride (PVC). Color: 10 color repeat with tan common, clear carrier. Conductors: 28 AWG 7 x 36 stranded tinned copper.

  • 10 Color Repeat
Supplier's Site
Twist-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M - 87F4351 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M
87F4351
Twist-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M 87F4351
TWIST-TO-FLAT CABLE, 10 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 10 CONDUCTOR, 100FT 28AWG; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Pitch Spacing:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 70114641 87F4351
Product Name Cable, Flat; 28 AWG; 10; 0.50 in.; 0.450 in. + 0.010 in.; PVC; UL Recognized Twist-To-Flat Cable, 10 Conductor, 100Ft 28Awg; Cable Shielding 3M
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications UL Recognized Component Mark (US and Canadian) RoHS
Number of Conductors 10 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details