3M Tape 165YL4A

Description
"Conformable Vinyl Tape Rubber Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet
Description
"Conformable Vinyl Tape Rubber Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 19-165YL4A-ND - DigiKey
Thief River Falls, MN, United States
"Conformable Vinyl Tape Rubber Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

"Conformable Vinyl Tape Rubber Adhesive Yellow 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds"

Buy Now Datasheet
Tape, Pvc, 19Mm X 18M, Yellow; Adhesive Type 3M - 88AH5814 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Pvc, 19Mm X 18M, Yellow; Adhesive Type 3M
88AH5814
Tape, Pvc, 19Mm X 18M, Yellow; Adhesive Type 3M 88AH5814
TAPE, PVC, 19MM X 18M, YELLOW; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:6 mil (0.15 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

TAPE, PVC, 19MM X 18M, YELLOW; Adhesive Type:Rubber Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Yellow; Total Tape Thickness:6 mil (0.15 mm); Roll Length - Imperial:60ft; Roll Length - Metric:18m

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Insulating Tapes Adhesive Tapes
Product Number 19-165YL4A-ND 88AH5814
Product Name Tape Tape, Pvc, 19Mm X 18M, Yellow; Adhesive Type 3M
Type Rubber Adhesive Tape; Industrial Tape
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0040 inches (0.1016 mm)
View Details
Anodizing Discs - AD01500 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details