3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 151260-7422-RB

Description
Win Source Part Number: 1340317-151260-7422- RB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 1512 Number of Positions: 60 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.165" (4.20mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.152" (3.86mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 151260 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340317-151260-7422- RB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 1512 Number of Positions: 60 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.165" (4.20mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.152" (3.86mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 151260 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1340317-151260-7422-RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1340317-151260-7422-RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1340317-151260-7422-RB
Win Source Part Number: 1340317-151260-7422- RB Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: 1512 Number of Positions: 60 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 200 Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.165" (4.20mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.152" (3.86mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: 151260 Product Status: Obsolete

Win Source Part Number: 1340317-151260-7422-RB
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: 1512
Number of Positions: 60
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 200
Insulation Material: Liquid Crystal Polymer (LCP) , Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.165" (4.20mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.152" (3.86mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: 151260
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1340317-151260-7422-RB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole, Right Angle
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Low Profile Quick Fit Header - 7817 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
DIL Sockets - 1831561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details