3M Cable Assembly, Sfp+ Plug, Red, 4.88M; Connector Type A 3M 1412-P31-06-5.00

Description
CABLE ASSEMBLY, SFP+ PLUG, RED, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SFP+ PLUG, RED, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Sfp+ Plug, Red, 4.88M; Connector Type A 3M - 17AC9273 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp+ Plug, Red, 4.88M; Connector Type A 3M
17AC9273
Cable Assembly, Sfp+ Plug, Red, 4.88M; Connector Type A 3M 17AC9273
CABLE ASSEMBLY, SFP+ PLUG, RED, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP+ PLUG, RED, 4.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:16ft; Cable Length - Metric:4.88m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC9273
Product Name Cable Assembly, Sfp+ Plug, Red, 4.88M; Connector Type A 3M
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Power, Line Cables and Extension Cords - Q955-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type IEC 320-C19
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
3 suppliers