3M Cable Assembly, Sfp+ Plug, Black, 3.88M; Connector Type A 3M 1410-P30-00-4.00

Description
CABLE ASSEMBLY, SFP+ PLUG, BLACK, 3.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:12.7ft; Cable Length - Metric:3.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SFP+ PLUG, BLACK, 3.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:12.7ft; Cable Length - Metric:3.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Sfp+ Plug, Black, 3.88M; Connector Type A 3M - 17AC9268 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Sfp+ Plug, Black, 3.88M; Connector Type A 3M
17AC9268
Cable Assembly, Sfp+ Plug, Black, 3.88M; Connector Type A 3M 17AC9268
CABLE ASSEMBLY, SFP+ PLUG, BLACK, 3.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:12.7ft; Cable Length - Metric:3.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, SFP+ PLUG, BLACK, 3.88M; Connector Type A:SFP+ Plug; Connector Type B:SFP+ Plug; Cable Length - Imperial:12.7ft; Cable Length - Metric:3.88m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AC9268
Product Name Cable Assembly, Sfp+ Plug, Black, 3.88M; Connector Type A 3M
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-15-Q7N-LE8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-412008-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8 ft (24.38 dm)
Connector Type NEMA 5-15P
View Details