3M Tape, 304.8Mm X 304.8Mm, Pi Film, Amber; Adhesive Type 3M 12X12-6-1205

Description
TAPE, 304.8MM X 304.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 304.8MM X 304.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 304.8Mm X 304.8Mm, Pi Film, Amber; Adhesive Type 3M - 99Y3316 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Pi Film, Amber; Adhesive Type 3M
99Y3316
Tape, 304.8Mm X 304.8Mm, Pi Film, Amber; Adhesive Type 3M 99Y3316
TAPE, 304.8MM X 304.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, PI FILM, AMBER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyimide Film; Tape Colour:Amber; Total Tape Thickness:3 mil (0.075 mm); Roll Length - Imperial:1ft; Roll Length - Metric:304.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3316
Product Name Tape, 304.8Mm X 304.8Mm, Pi Film, Amber; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

E-Z Peel™ Discs - EZ01687 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details