3M Ring Connectors 12-8-P

Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet
Description
VINYL INSULATED BUTTED SEAM RING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 19-12-8-P-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
19-12-8-P-ND
Ring Connectors 19-12-8-P-ND
VINYL INSULATED BUTTED SEAM RING

VINYL INSULATED BUTTED SEAM RING

Buy Now Datasheet
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric 3M - 07H2454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric 3M
07H2454
Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric 3M 07H2454
TERMINAL, RING TONGUE, #8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 14AWG, BLU; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Highland Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 19-12-8-P-ND 07H2454
Product Name Ring Connectors Terminal, Ring Tongue, #8, 14Awg, Blu; Stud Size - Metric 3M
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data