3M Tape, 914.4Mm X 304.8Mm, White, Paper; Adhesive Type 3M 12/1/4950

Description
TAPE, 914.4MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 304.8Mm, White, Paper; Adhesive Type 3M - 99Y3233 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 304.8Mm, White, Paper; Adhesive Type 3M
99Y3233
Tape, 914.4Mm X 304.8Mm, White, Paper; Adhesive Type 3M 99Y3233
TAPE, 914.4MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

TAPE, 914.4MM X 304.8MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:1yard; Roll Length - Metric:914.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3233
Product Name Tape, 914.4Mm X 304.8Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Foil/Glass Tape - 409 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0085 inches (0.2159 mm)
View Details
Kwiky Dot™ Discs - KD02250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details