3M Adhesive Type 3M 1126 (1 X 36)

Description
Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Type 3M - 88M1472 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Type 3M
88M1472
Adhesive Type 3M 88M1472
Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes

Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:3.5 mil (0.088 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 88M1472
Product Name Adhesive Type 3M
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Co-Extruded Multi-Polymer Tape (Clear) - 2E93 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Co-Extruded Multi-Polymer Tape (Clear)
Backing Plastic / Polymer
Adhesive Co-Extruded Multi-Polymer Tape
View Details
KD11 Crepe Paper Tape - KD11-10MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details