3M D Sub Junction Shell, 180Deg, 80Pos; Product Range 3M 10380-3280-000-0

Description
D SUB JUNCTION SHELL, 180DEG, 80POS; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, 180DEG, 80POS; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, 180Deg, 80Pos; Product Range 3M - 22C6803 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, 180Deg, 80Pos; Product Range 3M
22C6803
D Sub Junction Shell, 180Deg, 80Pos; Product Range 3M 22C6803
D SUB JUNCTION SHELL, 180DEG, 80POS; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

D SUB JUNCTION SHELL, 180DEG, 80POS; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22C6803
Product Name D Sub Junction Shell, 180Deg, 80Pos; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details