SHIELDED JUNCTION SHELL, ABS; Accessory Type:Plastic Shielded Junction Backshell; For Use With:MDR 50 Position Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Product Range:10350 SeriesRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 52F7599 |
| Product Name | Shielded Junction Shell, Abs; Accessory Type 3M |