3M Junction Backshell, Zinc Alloy, 60°; Product Range 3M 10314-C500-00

Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes
Datasheet
Description
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Backshell, Zinc Alloy, 60°; Product Range 3M - 75T8479 - Newark, An Avnet Company
Chicago, IL, United States
Junction Backshell, Zinc Alloy, 60°; Product Range 3M
75T8479
Junction Backshell, Zinc Alloy, 60°; Product Range 3M 75T8479
JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes

JUNCTION BACKSHELL, ZINC ALLOY, 60°; Product Range:103 Series; D Sub Shell Size:-; Cable Exit Angle:60°; Connector Body Material:Zinc Alloy Body; Accessory Type:Junction Backshell; For Use With:14 Position Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75T8479
Product Name Junction Backshell, Zinc Alloy, 60°; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details