3M Masking Tape, 72Mm X 50M, Natural; Tape Type 3M 101E 72MM

Description
MASKING TAPE, 72MM X 50M, NATURAL; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Natural; Product RoHS Compliant: NA
Description
MASKING TAPE, 72MM X 50M, NATURAL; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Natural; Product RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 72Mm X 50M, Natural; Tape Type 3M - 75Y4025 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 72Mm X 50M, Natural; Tape Type 3M
75Y4025
Masking Tape, 72Mm X 50M, Natural; Tape Type 3M 75Y4025
MASKING TAPE, 72MM X 50M, NATURAL; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Natural; Product RoHS Compliant: NA

MASKING TAPE, 72MM X 50M, NATURAL; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Natural; Product RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y4025
Product Name Masking Tape, 72Mm X 50M, Natural; Tape Type 3M
Width 2.83 inches (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Masking Tapes - 2796661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.4724 inches (12 mm)
View Details
General Purpose Cloth Tape - 393 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0120 inches (0.3048 mm)
Adhesive Polyethylene Coated Cloth
View Details