3M Centronics Connectors 10168-6010EC

Description
68 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
68 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MPA68A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPA68A-ND
Centronics Connectors MPA68A-ND
68 Position Plug Connector Free Hanging (In-Line) IDC

68 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-10168-6010EC
Electronic Connector 438-10168-6010EC
D Subminiature Connector, 100 Contact(s), Female, 0.05 inch Pitch, IDC Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 10168-6010EC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10168-6010EC can be used for catalog matching and distributor lookup.

D Subminiature Connector, 100 Contact(s), Female, 0.05 inch Pitch, IDC Terminal, Locking, Receptacle, ROHS COMPLIANT Product overview: 10168-6010EC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10168-6010EC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M - 50M7945 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M
50M7945
Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M 50M7945
MINI D RIBBON CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 68 POSITION, IDC/IDT; No. of Contacts:68Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Centronics Connectors - 10168-6010EC - ODG (Origin Data Global)
Shenzhen, China
Centronics Connectors
10168-6010EC
Centronics Connectors 10168-6010EC
CONN PLUG 68POS STR IDC

CONN PLUG 68POS STR IDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPA68A-ND 438-10168-6010EC 50M7945 10168-6010EC
Product Name Centronics Connectors Electronic Connector Mini D Ribbon Connector, Plug, 68 Position, Idc/idt; No. Of Contacts 3M Centronics Connectors
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data