3M Centronics Connectors 10136-6000EC

Description
36 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
36 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MPB36A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB36A-ND
Centronics Connectors MPB36A-ND
36 Position Plug Connector Free Hanging (In-Line) IDC

36 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
D Sub Connectors - 7709004 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7709004
D Sub Connectors 7709004
Plug MDR IDC shielded 36 pin

Plug MDR IDC shielded 36 pin

Supplier's Site
Connectors I/O D-Sub & D-Ribbon Contacts, Solder - 10136-6000EC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Solder
10136-6000EC
Connectors I/O D-Sub & D-Ribbon Contacts, Solder 10136-6000EC
7100000072 JE150174876 36/MDR/WMPLUG/30MIN

7100000072 JE150174876 36/MDR/WMPLUG/30MIN

Buy Now
Mini D Ribbon Connector, Plug, 36 Position, Idc/idt; No. Of Contacts 3M - 52F7595 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 36 Position, Idc/idt; No. Of Contacts 3M
52F7595
Mini D Ribbon Connector, Plug, 36 Position, Idc/idt; No. Of Contacts 3M 52F7595
MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, IDC/IDT; No. of Contacts:36Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 36 POSITION, IDC/IDT; No. of Contacts:36Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Je150174876 10136-6000Ec=36/mdr/wmplug/30Min Rohs Compliant 3M - 84AC3397 - Newark, An Avnet Company
Chicago, IL, United States
Je150174876 10136-6000Ec=36/mdr/wmplug/30Min Rohs Compliant 3M
84AC3397
Je150174876 10136-6000Ec=36/mdr/wmplug/30Min Rohs Compliant 3M 84AC3397
JE150174876 10136-6000EC=36/MDR/ WMPLUG/30MIN ROHS COMPLIANT: YES

JE150174876 10136-6000EC=36/MDR/WMPLUG/30MIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPB36A-ND 7709004 10136-6000EC 52F7595 84AC3397
Product Name Centronics Connectors D Sub Connectors Connectors I/O D-Sub & D-Ribbon Contacts, Solder Mini D Ribbon Connector, Plug, 36 Position, Idc/idt; No. Of Contacts 3M Je150174876 10136-6000Ec=36/mdr/wmplug/30Min Rohs Compliant 3M
Connector Type Centronics Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products