3M Centronics Connectors 10126-6000EC

Description
26 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet
Description
26 Position Plug Connector Free Hanging (In-Line) IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - MPB26A-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
MPB26A-ND
Centronics Connectors MPB26A-ND
26 Position Plug Connector Free Hanging (In-Line) IDC

26 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
IDC Connectors - 7494821 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7494821
IDC Connectors 7494821
3M 10126-6000EC IDC Connector

3M 10126-6000EC IDC Connector

Supplier's Site
IDC Connectors - 7494821P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7494821P
IDC Connectors 7494821P
3M 10126-6000EC IDC Connector

3M 10126-6000EC IDC Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
438-10126-6000EC
Electronic Connector 438-10126-6000EC
26 Pos 1.27mm IDC RA SCSI Connector, Male, Gold Contacts Product overview: 10126-6000EC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10126-6000EC can be used for catalog matching and distributor lookup.

26 Pos 1.27mm IDC RA SCSI Connector, Male, Gold Contacts Product overview: 10126-6000EC from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-10126-6000EC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Shaped Connectors - Centronics - 1034211-10126-6000EC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Shaped Connectors - Centronics
1034211-10126-6000EC
Connectors, Interconnects - D-Shaped Connectors - Centronics 1034211-10126-6000EC
Win Source Part Number: 1034211-10126-6000EC Category: Connectors, Interconnects>D-Shap ed Connectors - Centronics Series: 101, Mini D Ribbon (MDR) Number of Positions: 26 Features: Shielded Connector Type: Plug Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Center Strip Contacts Standard Package: 100 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1-749111-0; 5750913-2; 5749621-2; L17DBFRA25P; 09672255604; 172-025-102R00110126 -6000 EC; 10126-6000EC.; JE150174868; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Mfr: 3M Other Names: 90169008640,MPB26A,7 000007373,JE15017486 8,101266000EC,490169 0086403 Base Product Number: 10126

Win Source Part Number: 1034211-10126-6000EC
Category: Connectors, Interconnects>D-Shaped Connectors - Centronics
Series: 101, Mini D Ribbon (MDR)
Number of Positions: 26
Features: Shielded
Connector Type: Plug
Number of Rows: 2
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Center Strip Contacts
Standard Package: 100
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1-749111-0; 5750913-2; 5749621-2; L17DBFRA25P; 09672255604; 172-025-102R00110126-6000 EC; 10126-6000EC.; JE150174868;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Mfr: 3M
Other Names: 90169008640,MPB26A,7000007373,JE150174868,101266000EC,4901690086403
Base Product Number: 10126

Buy Now Datasheet
Connectors I/O - D-Sub & D-Ribbon - 10126-6000EC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - D-Sub & D-Ribbon
10126-6000EC
Connectors I/O - D-Sub & D-Ribbon 10126-6000EC
7000007373 JE150174868 26/MDR/WMPLUG/30MIN

7000007373 JE150174868 26/MDR/WMPLUG/30MIN

Buy Now
.050 Mini D Ribbon (MDR) 26 Pos. IDC Wiremount Plug-Shielded - 70114230 - Allied Electronics, Inc.
Fort Worth, TX, USA
.050 Mini D Ribbon (MDR) 26 Pos. IDC Wiremount Plug-Shielded
70114230
.050 Mini D Ribbon (MDR) 26 Pos. IDC Wiremount Plug-Shielded 70114230
Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003. Wiper-On-Wiper Contact for Reliable Repetitive Plugging MDR Digital LCD Interface as a 20 or 26 Contact Connector Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)

Insulation: Glass reinforced polyester (PBT). Flammability: UL94V-0. Plating: 30" min. gold in wiping area. Current Rating: 1 Amp. Temperature Rating: –20°C to +85°C. Recommended for termination to twisted pair of flat cable with maximum conductor Outside Diameter of 0.026" ±0.003.

  • Wiper-On-Wiper Contact for Reliable Repetitive Plugging
  • MDR Digital LCD Interface as a 20 or 26 Contact Connector
  • Accepts a Wide Variety of Cable Constructions Including Flat, Round, Twisted Pair and Twinax Cables (28 AWG Stranded, 30 AWG Solid)
Supplier's Site
Mini D Ribbon Connector, Plug, 26 Position, Idc/idt; No. Of Contacts 3M - 52F7593 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 26 Position, Idc/idt; No. Of Contacts 3M
52F7593
Mini D Ribbon Connector, Plug, 26 Position, Idc/idt; No. Of Contacts 3M 52F7593
MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, IDC/IDT; No. of Contacts:26Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 26 POSITION, IDC/IDT; No. of Contacts:26Contacts; Gender:Plug; Product Range:101 Series; Contact Termination Type:IDC / IDT; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Micro D Sub Connector, 101 Series, Plug, 26, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M - 53W2306 - Newark, An Avnet Company
Chicago, IL, United States
Micro D Sub Connector, 101 Series, Plug, 26, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M
53W2306
Micro D Sub Connector, 101 Series, Plug, 26, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M 53W2306
Micro D Sub Connector, 101 Series, Plug, 26, IDC / IDT, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Micro D Sub Connector, 101 Series, Plug, 26, IDC / IDT, Cable Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPB26A-ND 7494821 7494821P 438-10126-6000EC 1034211-10126-6000EC 10126-6000EC 70114230 52F7593 53W2306
Product Name Centronics Connectors IDC Connectors IDC Connectors Electronic Connector Connectors, Interconnects - D-Shaped Connectors - Centronics Connectors I/O - D-Sub & D-Ribbon .050 Mini D Ribbon (MDR) 26 Pos. IDC Wiremount Plug-Shielded Mini D Ribbon Connector, Plug, 26 Position, Idc/idt; No. Of Contacts 3M Micro D Sub Connector, 101 Series, Plug, 26, Idc / Idt, Cable Mount, Gold Plated Contacts Rohs Compliant 3M
Connector Type Centronics Connector Centronics Connector Micro Connector and Nano Connector
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Cable Mount
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Right Angle; Right angle Straight
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K2171 - Newark, An Avnet Company
Specs
Connector Type Micro Connector and Nano Connector
Termination Solder
Mounting Panel Mount
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details