Amphenol Communications Solutions Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 20140

Description
MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K2171 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
88K2171
Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions 88K2171
MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 14 POSITION, SOLDER; No. of Contacts:14Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K2171
Product Name Mini D Ribbon Connector, Female 14 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC 90° Plug - 190913 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers