3M Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M 1/5/4508

Description
TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M - 99Y2987 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M
99Y2987
Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M 99Y2987
TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y2987
Product Name Tape, 4.57M X 25.4Mm, Black, Vinyl; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Glass Cloth Discs - GC02750 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details