3M Tape 1/2-5-RP16

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162816-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3099 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3099
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3099
TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:16 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:Double Sided RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M162816-ND 99Y3099
Product Name Tape Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Color Gray
Adhesive Acrylic Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Transfer Tape - 7772 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0020 inches (0.0508 mm)
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details