3M Tape, 4.57M X 12.7Mm, Red; Adhesive Type 3M 1/2-5-3432

Description
TAPE, 4.57M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 4.57M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 12.7Mm, Red; Adhesive Type 3M - 99Y3116 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Red; Adhesive Type 3M
99Y3116
Tape, 4.57M X 12.7Mm, Red; Adhesive Type 3M 99Y3116
TAPE, 4.57M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Width - Metric:12.7mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3116
Product Name Tape, 4.57M X 12.7Mm, Red; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Polyethylene Temp. Surface Protection - 21826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF017MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details