TAPE, 32.92M X 12.7MM, CLEAR, PE FILM; Tape Type:Squeak Reduction; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5 mil (0.127 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y3091 |
| Product Name | Tape, 32.92M X 12.7Mm, Clear, Pe Film; Tape Type 3M |
| Type | Adhesive Tape; Industrial Tape |