3M Thermally Conductive Tape, 12.7Mm X 32.92M; Thermal Conductivity 3M 1/2-36-8805

Description
THERMALLY CONDUCTIVE TAPE, 12.7Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:12.7mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE TAPE, 12.7Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Tape, 12.7Mm X 32.92M; Thermal Conductivity 3M - 99Y5637 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Tape, 12.7Mm X 32.92M; Thermal Conductivity 3M
99Y5637
Thermally Conductive Tape, 12.7Mm X 32.92M; Thermal Conductivity 3M 99Y5637
THERMALLY CONDUCTIVE TAPE, 12.7Mm x 32.92M; Thermal Conductivity:0.6W/m. K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:12.7mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE TAPE, 12.7Mm x 32.92M; Thermal Conductivity:0.6W/m.K; Conductive Material:Acrylic Polymer; Thickness:0.125mm; Thermal Impedance:-; Dielectric Strength:26kV/mm; External Length:32.92m; External Width:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 99Y5637
Product Name Thermally Conductive Tape, 12.7Mm X 32.92M; Thermal Conductivity 3M
Thermal Conductivity 0.6000 W/m-K (0.3467 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Carbon Fiber Thermal Conductive Pad for Mass Storage Devices - CSF20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermally Conductive, Heat Resistant Epoxy - EP21TCHT-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details
Thermal Pads - 2103070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
View Details