3M Tape 1-18-RP25

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156604-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 54' (16.5m) 18 yds"

Buy Now Datasheet
Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y2903 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y2903
Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y2903
TAPE, 16.46M X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

TAPE, 16.46M X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:18yard; Roll Length - Metric:16.46m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M156604-ND 99Y2903
Product Name Tape Tape, 16.46M X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data