3M Tape, 25.4Mm Dia, Green, Pet Film; Adhesive Type 3M 1-100-8992C

Description
TAPE, 25.4MM DIA, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Tape, 25.4mm diameter, green PET film with a silicone adhesive is designed for masking applications. The total tape thickness is 3.3 mil (0.08 mm). It is important to ensure that surfaces are clean and free from contaminants for optimal adhesive performance. The product is RoHS compliant, indicating it meets environmental standards. Available sizes include various widths and lengths, with core sizes of 1.5 inches for 5-yard rolls and 3 inches for 36-yard rolls. This tape is suitable for projects requiring reliable masking solutions.

Datasheet Summary
Powered by GS/AI

Tape, 25.4mm diameter, green PET film with a silicone adhesive is designed for masking applications. The total tape thickness is 3.3 mil (0.08 mm). It is important to ensure that surfaces are clean and free from contaminants for optimal adhesive performance. The product is RoHS compliant, indicating it meets environmental standards. Available sizes include various widths and lengths, with core sizes of 1.5 inches for 5-yard rolls and 3 inches for 36-yard rolls. This tape is suitable for projects requiring reliable masking solutions.

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Green, Pet Film; Adhesive Type 3M - 99Y5478 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Green, Pet Film; Adhesive Type 3M
99Y5478
Tape, 25.4Mm Dia, Green, Pet Film; Adhesive Type 3M 99Y5478
TAPE, 25.4MM DIA, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, GREEN, PET FILM; Adhesive Type:Silicone Adhesive; Patch Type:Masking; Form Factor:Circle; Tape Colour:Green; Total Tape Thickness:3.3 mil (0.08 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5478
Product Name Tape, 25.4Mm Dia, Green, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
4 mil Polyethylene Surface Protection - 4187 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ04500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details