3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio 076308-62425

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62425 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio
076308-62425
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio 076308-62425
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 400 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/2 in and after heat is applied it reduces in size to 1/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62425
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/2-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details