3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio 076308-62420

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62420 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio
076308-62420
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio 076308-62420
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 800 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 5/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62420
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/4-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-03-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details