The 3M clear adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 3/16 in and after heat is applied it reduces in size to 1/16 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 076308-62416 |
| Product Name | 3M Clear Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-3/16-6 - 6 in Length - 3:1 Shrink Ratio |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |