3M 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/8-6 - 6 in Length - 3:1 Shrink Ratio 076308-62414

Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/8 in and after heat is applied it reduces in size to 13/32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.
Description
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/8 in and after heat is applied it reduces in size to 13/32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/8-6 - 6 in Length - 3:1 Shrink Ratio - 076308-62414 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/8-6 - 6 in Length - 3:1 Shrink Ratio
076308-62414
3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/8-6 - 6 in Length - 3:1 Shrink Ratio 076308-62414
The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/8 in and after heat is applied it reduces in size to 13/32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

The 3M black adhesive-lined polyolefin heat shrink thin-wall tubing is sold 1000 per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1/8 in and after heat is applied it reduces in size to 13/32 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62414
Product Name 3M Black Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1/8-6 - 6 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details