3M 3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio 076308-62408

Description
The 3M blue polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.
Description
The 3M blue polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio - 076308-62408 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio
076308-62408
3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio 076308-62408
The 3M blue polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.

The 3M blue polyolefin heat shrink thin-wall tubing is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/32 in and after heat is applied it reduces in size to 3/64 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.020 in. The overall length measures 100 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 076308-62408
Product Name 3M Blue Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/32-100 - 100 ft Length - 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Cable Spiral Wrapping - 1025820 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.2559 to 1.89 inch (6.5 to 48 mm)
Length 984 inch (25000 mm)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details