3M Tape, 48Mm X 18.3M, Black; Tape Type 3M 051141-32077

Description
TAPE, 48MM X 18.3M, BLACK; Tape Type:Duct; Adhesive Type:-; Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:20yard; Roll Length - Metric:18.3m; Tape Width - Imperial:1.88"; Tape Width - Metric:48mm RoHS Compliant: NA
Description
TAPE, 48MM X 18.3M, BLACK; Tape Type:Duct; Adhesive Type:-; Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:20yard; Roll Length - Metric:18.3m; Tape Width - Imperial:1.88"; Tape Width - Metric:48mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Tape, 48Mm X 18.3M, Black; Tape Type 3M - 76T8240 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 48Mm X 18.3M, Black; Tape Type 3M
76T8240
Tape, 48Mm X 18.3M, Black; Tape Type 3M 76T8240
TAPE, 48MM X 18.3M, BLACK; Tape Type:Duct; Adhesive Type:-; Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:20yard; Roll Length - Metric:18.3m; Tape Width - Imperial:1.88"; Tape Width - Metric:48mm RoHS Compliant: NA

TAPE, 48MM X 18.3M, BLACK; Tape Type:Duct; Adhesive Type:-; Tape Colour:Black; Total Tape Thickness:-; Roll Length - Imperial:20yard; Roll Length - Metric:18.3m; Tape Width - Imperial:1.88"; Tape Width - Metric:48mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 76T8240
Product Name Tape, 48Mm X 18.3M, Black; Tape Type 3M
Width 1.88 inches (47.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details