3M 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1 1/2-48 - 48 in Length - 3:1 Shrink Ratio 051128-60492

Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 24 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 1/2 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.040 in. The overall length measures 48 in.
Description
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 24 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 1/2 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.040 in. The overall length measures 48 in.

Suppliers

Company
Product
Description
Supplier Links
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1 1/2-48 - 48 in Length - 3:1 Shrink Ratio - 051128-60492 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1 1/2-48 - 48 in Length - 3:1 Shrink Ratio
051128-60492
3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1 1/2-48 - 48 in Length - 3:1 Shrink Ratio 051128-60492
The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 24 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 1/2 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.040 in. The overall length measures 48 in.

The 3M red adhesive-lined polyolefin heat shrink thin-wall tubing is sold 24 sticks per case and is another quality product from 3M. Has a dielectric strength of 700 v/mil. This product starts out with an inner diameter of 1 1/2 in and after heat is applied it reduces in size to 1/2 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.040 in. The overall length measures 48 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-60492
Product Name 3M Red Adhesive-Lined Polyolefin Heat Shrink Thin-Wall Tubing EPS300-1 1/2-48 - 48 in Length - 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Specs
Sleeving Shrink Tubing
View Details