3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/4-6 - 6 in Length - 2:1 Shrink Ratio 051128-59777

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 3/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 3/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/4-6 - 6 in Length - 2:1 Shrink Ratio - 051128-59777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/4-6 - 6 in Length - 2:1 Shrink Ratio
051128-59777
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/4-6 - 6 in Length - 2:1 Shrink Ratio 051128-59777
The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 3/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.

The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 3/4 in and after heat is applied it reduces in size to 3/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.030 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59777
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-3/4-6 - 6 in Length - 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Tubing - 136136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.8268 inch (21 mm)
View Details