3M 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-1/4-6 - 6 in Length - 2:1 Shrink Ratio 051128-59773

Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.
Description
The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-1/4-6 - 6 in Length - 2:1 Shrink Ratio - 051128-59773 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-1/4-6 - 6 in Length - 2:1 Shrink Ratio
051128-59773
3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-1/4-6 - 6 in Length - 2:1 Shrink Ratio 051128-59773
The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

The 3M black polyolefin heat shrink thin-wall tubing is sold 200 per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 1/4 in and after heat is applied it reduces in size to 1/8 in. Along with other changes the wall thickness also changes when this product is used. After use the wall thickness is 0.025 in. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Protective Sleeving
Product Number 051128-59773
Product Name 3M Black Polyolefin Heat Shrink Thin-Wall Tubing FP301-1/4-6 - 6 in Length - 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 2345942 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.7520 inch (19.1 mm)
Length 47.24 inch (1200 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details