3M 8? Plenum Rated Cable Ties Black 1000 Per Bag 50Lb.; Cable Tie Material 3M 051128-59342

Description
8? Plenum Rated Cable Ties - Black - 1000 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8? Plenum Rated Cable Ties - Black - 1000 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8? Plenum Rated Cable Ties Black 1000 Per Bag 50Lb.; Cable Tie Material 3M - 61T4047 - Newark, An Avnet Company
Chicago, IL, United States
8? Plenum Rated Cable Ties Black 1000 Per Bag 50Lb.; Cable Tie Material 3M
61T4047
8? Plenum Rated Cable Ties Black 1000 Per Bag 50Lb.; Cable Tie Material 3M 61T4047
8? Plenum Rated Cable Ties - Black - 1000 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

8? Plenum Rated Cable Ties - Black - 1000 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4047
Product Name 8? Plenum Rated Cable Ties Black 1000 Per Bag 50Lb.; Cable Tie Material 3M
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details