3M 8? Plenum Rated Cable Ties Black 100 Per Bag 50Lb.; Cable Tie Material 3M 051128-59341

Description
8? Plenum Rated Cable Ties - Black - 100 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8? Plenum Rated Cable Ties - Black - 100 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8? Plenum Rated Cable Ties Black 100 Per Bag 50Lb.; Cable Tie Material 3M - 61T4046 - Newark, An Avnet Company
Chicago, IL, United States
8? Plenum Rated Cable Ties Black 100 Per Bag 50Lb.; Cable Tie Material 3M
61T4046
8? Plenum Rated Cable Ties Black 100 Per Bag 50Lb.; Cable Tie Material 3M 61T4046
8? Plenum Rated Cable Ties - Black - 100 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

8? Plenum Rated Cable Ties - Black - 100 per Bag - 50LB.; Cable Tie Material:-; Cable Tie Length:8"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4046
Product Name 8? Plenum Rated Cable Ties Black 100 Per Bag 50Lb.; Cable Tie Material 3M
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details