3M 6? Plenum Rated Cable Ties Natural 100 Per Bag 40Lb.; Cable Tie Material 3M 051128-59339

Description
6? Plenum Rated Cable Ties - Natural - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6? Plenum Rated Cable Ties - Natural - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6? Plenum Rated Cable Ties Natural 100 Per Bag 40Lb.; Cable Tie Material 3M - 61T4044 - Newark, An Avnet Company
Chicago, IL, United States
6? Plenum Rated Cable Ties Natural 100 Per Bag 40Lb.; Cable Tie Material 3M
61T4044
6? Plenum Rated Cable Ties Natural 100 Per Bag 40Lb.; Cable Tie Material 3M 61T4044
6? Plenum Rated Cable Ties - Natural - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

6? Plenum Rated Cable Ties - Natural - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4044
Product Name 6? Plenum Rated Cable Ties Natural 100 Per Bag 40Lb.; Cable Tie Material 3M
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details