3M 6? Plenum Rated Cable Ties Black 100 Per Bag 40Lb.; Cable Tie Material 3M 051128-59337

Description
6? Plenum Rated Cable Ties - Black - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6? Plenum Rated Cable Ties - Black - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6? Plenum Rated Cable Ties Black 100 Per Bag 40Lb.; Cable Tie Material 3M - 61T4042 - Newark, An Avnet Company
Chicago, IL, United States
6? Plenum Rated Cable Ties Black 100 Per Bag 40Lb.; Cable Tie Material 3M
61T4042
6? Plenum Rated Cable Ties Black 100 Per Bag 40Lb.; Cable Tie Material 3M 61T4042
6? Plenum Rated Cable Ties - Black - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

6? Plenum Rated Cable Ties - Black - 100 per Bag - 40LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4042
Product Name 6? Plenum Rated Cable Ties Black 100 Per Bag 40Lb.; Cable Tie Material 3M
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details