3M 6? Plenum Rated Cable Ties Black 1000 Per Bag 18Lb.; Cable Tie Material 3M 051128-59330

Description
6? Plenum Rated Cable Ties - Black - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6? Plenum Rated Cable Ties - Black - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6? Plenum Rated Cable Ties Black 1000 Per Bag 18Lb.; Cable Tie Material 3M - 61T4035 - Newark, An Avnet Company
Chicago, IL, United States
6? Plenum Rated Cable Ties Black 1000 Per Bag 18Lb.; Cable Tie Material 3M
61T4035
6? Plenum Rated Cable Ties Black 1000 Per Bag 18Lb.; Cable Tie Material 3M 61T4035
6? Plenum Rated Cable Ties - Black - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

6? Plenum Rated Cable Ties - Black - 1000 per Bag - 18LB.; Cable Tie Material:-; Cable Tie Length:6"; Cable Tie Width:-; Cable Bundle Diameter Max:-; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 61T4035
Product Name 6? Plenum Rated Cable Ties Black 1000 Per Bag 18Lb.; Cable Tie Material 3M
Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-240 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details