3M Power Sanding Sheets & Belts 04050

Description
3M 3078804 Abrasive Sheet
Request a Quote
Description
3M 3078804 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 1115354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
1115354
Power Sanding Sheets & Belts 1115354
3M 3078804 Abrasive Sheet

3M 3078804 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 1115354
Product Name Power Sanding Sheets & Belts
Width 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 1883409 - RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 1968.5 inch (50000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Extra Coarse Surface Conditioning Belt - 08834199002 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Abrasive Belts, 3" x 18" - 794552-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Wide Sanding Belts for Woodworking - UZAOY - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; Y Weight Cloth
Type Zirconium
Grit Size 24 to 36 # or Microns
View Details