3M Power Sanding Sheets & Belts 03810

Description
3M 03810 Abrasive Sheet
Request a Quote
Description
3M 03810 Abrasive Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 6195974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
6195974
Power Sanding Sheets & Belts 6195974
3M 03810 Abrasive Sheet

3M 03810 Abrasive Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 6195974
Product Name Power Sanding Sheets & Belts
Width 4.53 inch (115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794792 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Rapid Prep Fine Surface Conditioning Belt - 66623333455 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 4.00 inch (102 mm)
View Details
Abrasive Belts, 3/8" x 21" - A-34447 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.38 inch (9.52 mm)
Length 21.0 inch (533 mm)
View Details
Wide Sanding Belts for Woodworking - EKA1000 - Uneeda Enterprizes, Inc.
Specs
Backing Paper; Grit #50 - #220 F-Weight PaperGrit #240 - #320, #400 E-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 1000 # or Microns
View Details