3M RFI and EMI - Shielding and Absorbing Materials 0.875-5-CN3190

Description
RF EMI Shielding Sheet CN-3190 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 0.875" (22.23mm) X 15.000' (4.60m) X 0.004" (0.11mm)
Description
RF EMI Shielding Sheet CN-3190 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 0.875" (22.23mm) X 15.000' (4.60m) X 0.004" (0.11mm)
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Fabric Tape CN-3190 is a nickel on copper-plated polyester fabric designed for RFI and EMI shielding applications. It features an anti-corrosion polyester rip-stop fabric backing combined with a conductive acrylic adhesive, providing effective grounding and shielding for electronic equipment and components. The tape exhibits a typical shielding effectiveness of 65dB to 70dB, depending on various application factors. With a total thickness of 4.3 mils (0.11 mm) and a breaking strength of 40 lb/in (18 kgf/25 mm), it offers flexibility and conformability while being lightweight and strong. The electrical resistance through the adhesive is measured at 0.05 ohms, ensuring a reliable electrical path. The product is supplied on a removable liner for ease of handling and die cutting, and it has a shelf life of five years when stored properly.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Fabric Tape CN-3190 is a nickel on copper-plated polyester fabric designed for RFI and EMI shielding applications. It features an anti-corrosion polyester rip-stop fabric backing combined with a conductive acrylic adhesive, providing effective grounding and shielding for electronic equipment and components. The tape exhibits a typical shielding effectiveness of 65dB to 70dB, depending on various application factors. With a total thickness of 4.3 mils (0.11 mm) and a breaking strength of 40 lb/in (18 kgf/25 mm), it offers flexibility and conformability while being lightweight and strong. The electrical resistance through the adhesive is measured at 0.05 ohms, ensuring a reliable electrical path. The product is supplied on a removable liner for ease of handling and die cutting, and it has a shelf life of five years when stored properly.

Suppliers

Company
Product
Description
Supplier Links
RFI and EMI - Shielding and Absorbing Materials - 0.875-5-CN3190 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFI and EMI - Shielding and Absorbing Materials
0.875-5-CN3190
RFI and EMI - Shielding and Absorbing Materials 0.875-5-CN3190
RF EMI Shielding Sheet CN-3190 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 0.875" (22.23mm) X 15.000' (4.60m) X 0.004" (0.11mm)

RF EMI Shielding Sheet CN-3190 Nickel-Copper (NI/CU) Fabric Conductive, Single Sided 0.875" (22.23mm) X 15.000' (4.60m) X 0.004" (0.11mm)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category EMI Filters and RFI Filters
Product Number 0.875-5-CN3190
Product Name RFI and EMI - Shielding and Absorbing Materials
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details