3X Motion Technologies Co., Ltd Brushless motor 42BSA Series (big torque)

Description
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They are particularly suitable for high speeds. It is usually used in high control requirements and high speed equipment.
Request a Quote
Description
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They are particularly suitable for high speeds. It is usually used in high control requirements and high speed equipment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They are particularly suitable for high speeds. It is usually used in high control requirements and high speed equipment.

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They are particularly suitable for high speeds. It is usually used in high control requirements and high speed equipment.

Supplier's Site

Technical Specifications

  3X Motion Technologies Co., Ltd
Product Category Brushless Motors
Product Number 42BSA Series (big torque)
Product Name Brushless motor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 0.1620 in-oz/amp (1.14 mN-m/amp)
Output Power 100 HP
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Dc Geared Motor - 86BSA071D025C-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details
Brushless DC Motor - 57BYA Series (big torque) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V; 24V; 48V; 72V
DC Voltage Range 12.0 to 80.0 VDC
View Details
Brushless DC Motor - 57BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details