3X Ceramic Parts Company Limited SSiC Silicon Carbide Thrust Ring

Description
Pressureless Sintered Silicon Carbide Thrust Ring Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion resistance, wear resistance, high temperature resistance, high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of pressureless silicon carbide (SSIC) ceramic materials, and the retainer uses PTFE as the standard configuration. Compared with zirconia bearing materials, it can be suitable for higher temperatures and more harsh corrosive environments. Application: in extremely harsh environment and special places, such as ultra-high temperature environment (groove ball type is recommended), it can withstand almost 1300 ℃. As another example, in highly corrosive chemicals (PTFE cage is recommended) has a long service life, because its hardness is as high as hrc90 degrees. At present, the company mainly produces silicon carbide shaft sleeve, sliding bearing, structural parts and special-shaped parts. It is mainly used in machinery, petroleum, chemical industry, aerospace, navigation, metallurgy, electric power, automobile and many other fields.
Request a Quote Datasheet
Description
Pressureless Sintered Silicon Carbide Thrust Ring Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion resistance, wear resistance, high temperature resistance, high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of pressureless silicon carbide (SSIC) ceramic materials, and the retainer uses PTFE as the standard configuration. Compared with zirconia bearing materials, it can be suitable for higher temperatures and more harsh corrosive environments. Application: in extremely harsh environment and special places, such as ultra-high temperature environment (groove ball type is recommended), it can withstand almost 1300 ℃. As another example, in highly corrosive chemicals (PTFE cage is recommended) has a long service life, because its hardness is as high as hrc90 degrees. At present, the company mainly produces silicon carbide shaft sleeve, sliding bearing, structural parts and special-shaped parts. It is mainly used in machinery, petroleum, chemical industry, aerospace, navigation, metallurgy, electric power, automobile and many other fields.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSiC Silicon Carbide Thrust Ring -  - 3X Ceramic Parts Company Limited
Shenzhen City, China
SSiC Silicon Carbide Thrust Ring
SSiC Silicon Carbide Thrust Ring
Pressureless Sintered Silicon Carbide Thrust Ring Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication. It has excellent chemical corrosion resistance, wear resistance, high temperature resistance, high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of pressureless silicon carbide (SSIC) ceramic materials, and the retainer uses PTFE as the standard configuration. Compared with zirconia bearing materials, it can be suitable for higher temperatures and more harsh corrosive environments. Application: in extremely harsh environment and special places, such as ultra-high temperature environment (groove ball type is recommended), it can withstand almost 1300 ℃. As another example, in highly corrosive chemicals (PTFE cage is recommended) has a long service life, because its hardness is as high as hrc90 degrees. At present, the company mainly produces silicon carbide shaft sleeve, sliding bearing, structural parts and special-shaped parts. It is mainly used in machinery, petroleum, chemical industry, aerospace, navigation, metallurgy, electric power, automobile and many other fields.

Pressureless Sintered Silicon Carbide Thrust Ring

Silicon carbide thrust ring has corrosion resistance, high temperature resistance, wear resistance, non-magnetic, non-conductive and good self lubrication.

It has excellent chemical corrosion resistance, wear resistance, high temperature resistance, high mechanical strength, good self-lubricating performance, high temperature creep resistance, low friction coefficient, high thermal conductivity and low thermal expansion coefficient. Silicon carbide all ceramic bearing rings and rolling elements are made of pressureless silicon carbide (SSIC) ceramic materials, and the retainer uses PTFE as the standard configuration. Compared with zirconia bearing materials, it can be suitable for higher temperatures and more harsh corrosive environments. Application: in extremely harsh environment and special places, such as ultra-high temperature environment (groove ball type is recommended), it can withstand almost 1300 ℃. As another example, in highly corrosive chemicals (PTFE cage is recommended) has a long service life, because its hardness is as high as hrc90 degrees. At present, the company mainly produces silicon carbide shaft sleeve, sliding bearing, structural parts and special-shaped parts. It is mainly used in machinery, petroleum, chemical industry, aerospace, navigation, metallurgy, electric power, automobile and many other fields.

Supplier's Site Datasheet

Technical Specifications

  3X Ceramic Parts Company Limited
Product Category Industrial Ceramic Materials
Product Name SSiC Silicon Carbide Thrust Ring
Material Type Carbide Material; Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

White Zirconia Ceramic Welding Pin -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Zirconia; SpecialtyMaterial
Density 6 g/cc (50.07 lbs/gal)
View Details
Sintered Silicon Carbide Bush / Tube / Sleeve -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Carbide Material; Silicon Carbide
Applications Wear resistant parts or tooling
Thermal Conductivity 120 to 150 W/m-K (69.33 to 86.67 BTU-ft/hr-ft²-F)
View Details
Diameter 1.0mm 1.5mm 2.0mm Silicon Nitride Ceramic Rod Si3N4 -  - 3X Ceramic Parts Company Limited
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Rod; Custom Shape
Thermal Conductivity 15 to 20 W/m-K (8.67 to 11.56 BTU-ft/hr-ft²-F)
View Details
Machinable Ceramic Bushing -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Silicate / Clay; Glass Ceramics
Thermal Conductivity 1.71 W/m-K (0.9880 BTU-ft/hr-ft²-F)
Density 2.48 g/cc (20.7 lbs/gal)
View Details